Manufacturer: ON Semiconductor
Win Source Part Number: 1218388-MC33368D
Packaging: Tube
Mounting Style: SMD
Mode: Critical Conduction (CRM)
Current - Startup: 16mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MC33368
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 16V
PFC IC Critical Conduction (CRM) 16-SOIC
IC PFC CTRLR CRM 16SOIC
IC PFC CTRLR CRM 16SOIC
PFC IC Critical Conduction (CRM) 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1218388-MC33368D | MC33368D-ND | MC33368D | MC33368D | MC33368D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33368D | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |