The MC33364D2R2G is a critical conduction mode SMPS controller in an SO-8 package, designed for high-density power supplies with reduced component count and low power dissipation. It operates over a temperature range of -25°C to +125°C and features lossless off-line startup, leading edge blanking, a watchdog timer, zero current detection, cycle-by-cycle current limiting, and overtemperature protection. Unlike the MC33364D1, it lacks an internal frequency clamp, allowing external frequency control. The device includes an integrated high-voltage startup circuit and a CMOS driver. It is Pb-free and halide-free, supplied in 2500-unit tape and reel packaging.
Critical Conduction Mode SMPS Controller, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33364D2R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33364D2R2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-MC33364D2R2G |
| Product Name | SOIC Power Management IC |
| Package Type | Other; SOIC |