Manufacturer: ON Semiconductor
Win Source Part Number: 1218383-MC33363P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
1A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDIP13, PLASTIC, DIP-16/13 Product overview: MC33363P from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 315kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 315kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363P can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1218383-MC33363P | 748-MC33363P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33363P | 1A 315kHz DIP Voltage Regulator IC |
| VIN | 40 volts |