onsemi 1.5A 315kHz DIP Voltage Regulator IC MC33363AP

Description
1.5A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33363AP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 315kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33363AP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 315kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 315kHz DIP Voltage Regulator IC
748-MC33363AP
1.5A 315kHz DIP Voltage Regulator IC 748-MC33363AP
1.5A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33363AP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 315kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363AP can be used for catalog matching and distributor lookup.

1.5A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDIP16, PLASTIC, DIP-16 Product overview: MC33363AP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 315kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-MC33363AP
Product Name 1.5A 315kHz DIP Voltage Regulator IC
Package Type Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers