onsemi 1.5A 315kHz SOIC Power Management IC MC33363ADWG

Description
High Voltage DC/DC Controller, 1.5A, 315kHz, SOIC Product overview: MC33363ADWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 315kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363ADWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage DC/DC Controller, 1.5A, 315kHz, SOIC Product overview: MC33363ADWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 315kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363ADWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 315kHz SOIC Power Management IC
748-MC33363ADWG
1.5A 315kHz SOIC Power Management IC 748-MC33363ADWG
High Voltage DC/DC Controller, 1.5A, 315kHz, SOIC Product overview: MC33363ADWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 315kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363ADWG can be used for catalog matching and distributor lookup.

High Voltage DC/DC Controller, 1.5A, 315kHz, SOIC Product overview: MC33363ADWG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 315kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, 315kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33363ADWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MC33363ADWG - 1218378-MC33363ADWG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC33363ADWG
1218378-MC33363ADWG
Newest Parts - MC33363ADWG 1218378-MC33363ADWG
Manufacturer: ON Semiconductor Win Source Part Number: 1218378-MC33363ADWG Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 14.9V Duty Cycle: 50% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 9.5V ~ 40V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC, 13 Leads Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC33363A Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Switching Frequency: 67.5kHz ~ 285kHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1218378-MC33363ADWG
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 14.9V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supply Voltage: 9.5V ~ 40V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC, 13 Leads
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MC33363A
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Switching Frequency: 67.5kHz ~ 285kHz

Buy Now
ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC - 598-MC33363ADWG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC
598-MC33363ADWG
ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC 598-MC33363ADWG
ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC

ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MC33363ADWG 1218378-MC33363ADWG 598-MC33363ADWG
Product Name 1.5A 315kHz SOIC Power Management IC Newest Parts - MC33363ADWG ON SEMICONDUCTOR MC33363ADWG HIGH VOLTAGE SWITCHING REGULATOR 16-SOIC
Output Voltage Type Adjustable / Variable Fixed; Adjustable / Variable; Adjustable, Fixed
Package Type Other; SOIC SOIC; Other; 16-SOIC, 13 Leads SOIC; Other; 16-SOIC (0.295, 7.50mm Width), 13 Leads
Output Voltage 6.5 volts 700 volts
IOUT 1.5 amps 1.5 amps
VIN 276 volts -1 volts
Unlock Full Specs
to access all available technical data