The MC33362 is a monolithic high voltage switching regulator designed for operation from a rectified 120 VAC line source, integrating a 500 V/2.0 A SENSEFET power switch and a 250 V active off-line startup FET. It is available in a 16-lead SO-16W surface mount package. Features include cycle-by-cycle current limiting, input undervoltage lockout with hysteresis, output overvoltage protection, and thermal shutdown. The regulator output voltage is specified between 5.3 V and 8.0 V over line, load, and temperature variations, with an oscillator frequency of 60 kHz to 75 kHz at CT = 2.0 nF. Thermal resistance is 95 °C/W for junction-to-air in the SO-16W package. The device operates with a junction temperature range of -25°C to +150°C.
IC SWIT PWM OVP UVLO HV 16SOIC Product overview: MC33362XDWR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33362XDWR2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-MC33362XDWR2G |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |