The MC33362DWG is a monolithic high voltage switching regulator IC designed for operation from a rectified 120 VAC line source, featuring an integrated 500 V, 2.0 A SENSEFET power switch and a 250 V active off-line startup FET. It is packaged in an SO-16W surface mount case (Case 751N) and includes protective features such as cycle-by-cycle current limiting, input undervoltage lockout with hysteresis, output overvoltage protection, and thermal shutdown. The oscillator frequency is up to 315 kHz with a 390 pF timing capacitor. It operates with a regulated output voltage between 5.5 V and 7.5 V and supports a junction temperature range of -25⁰C to +150⁰C. The device is Pb-free and meets the same electrical and thermal specifications as the MC33362DW variant.
2A SWITCHING REGULATOR, 315kHz SWITCHING FREQ-MAX, PDSO13, LEAD FREE, SO-16/13 Product overview: MC33362DWG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 315kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 315kHz, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MC33362DWG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MC33362DWG |
| Product Name | 2A 315kHz Voltage Regulator IC |
| Output Voltage | 7.5 volts |