IC BATT CONTRLR FAST 8SOIC
IC BATT CONTRLR FAST 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1073367-MC33341DR2G
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC BATT CONTRLR FAST 8SOIC
IC BATT CONTRLR FAST 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MC33341DR2GOSCT-ND | 1073367-MC33341DR2G | MC33341DR2G | MC33341DR2G | MC33341DR2G |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MC33341DR2G | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free |