onsemi Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi MC33275ST-3.3T3G

Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi - 06M5736 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi
06M5736
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi 06M5736
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi - 26K4026 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi
26K4026
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi 26K4026
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 4.3V To 13V, 260Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Onsemi - 90W0708 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 4.3V To 13V, 260Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Onsemi
90W0708
Fixed Ldo Voltage Regulator, 4.3V To 13V, 260Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Onsemi 90W0708
Fixed LDO Voltage Regulator, 4.3V to 13V, 260mV Dropout, 3.3Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 4.3V to 13V, 260mV Dropout, 3.3Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 06M5736 90W0708
Product Name Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3; Output Type Onsemi Fixed Ldo Voltage Regulator, 4.3V To 13V, 260Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Onsemi
Input Voltage 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details