onsemi Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4; Output Type Onsemi MC33275ST-3.0T3G

Description
IC, LDO VOLT REG, 3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4; Output Type Onsemi - 42K0617 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4; Output Type Onsemi
42K0617
Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4; Output Type Onsemi 42K0617
IC, LDO VOLT REG, 3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 3V, 0.3A, SOT-223-4; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K0617
Product Name Ic, Ldo Volt Reg, 3V, 0.3A, Sot-223-4; Output Type Onsemi
Input Voltage 4 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details