onsemi Ldo Voltage Regulator, 3.3V, 0.3A, To-252-3; Output Type Onsemi MC33275DT-3.3G

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.3A, To-252-3; Output Type Onsemi - 26K4024 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.3A, To-252-3; Output Type Onsemi
26K4024
Ldo Voltage Regulator, 3.3V, 0.3A, To-252-3; Output Type Onsemi 26K4024
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.3A, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4024
Product Name Ldo Voltage Regulator, 3.3V, 0.3A, To-252-3; Output Type Onsemi
Input Voltage ? to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details