onsemi Ic, Ldo Volt Reg, 3.3V, 0.3A, 8-Soic; Output Type Onsemi MC33275D-3.3G

Description
IC, LDO VOLT REG, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3.3V, 0.3A, 8-Soic; Output Type Onsemi - 42K0611 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3.3V, 0.3A, 8-Soic; Output Type Onsemi
42K0611
Ic, Ldo Volt Reg, 3.3V, 0.3A, 8-Soic; Output Type Onsemi 42K0611
IC, LDO VOLT REG, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:SOICRoHS Compliant: Yes

IC, LDO VOLT REG, 3.3V, 0.3A, 8-SOIC; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:13V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K0611
Product Name Ic, Ldo Volt Reg, 3.3V, 0.3A, 8-Soic; Output Type Onsemi
Input Voltage 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details