onsemi Adjustable Ldo Voltage Regulator, 0.8A, To-220; Output Type Onsemi MC33269TG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, TO-220; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.35V; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1V RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, TO-220; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.35V; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8A, To-220; Output Type Onsemi - 71J5528 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8A, To-220; Output Type Onsemi
71J5528
Adjustable Ldo Voltage Regulator, 0.8A, To-220; Output Type Onsemi 71J5528
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, TO-220; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.35V; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1V RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, TO-220; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:1.35V; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5528
Product Name Adjustable Ldo Voltage Regulator, 0.8A, To-220; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details