onsemi Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi MC33269DTRKG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi - 04R7827 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi
04R7827
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi 04R7827
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 04R7827
Product Name Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details