onsemi Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi MC33269DTG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi - 83H7300 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi
83H7300
Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi 83H7300
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8A, D-PAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:10V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 83H7300
Product Name Adjustable Ldo Voltage Regulator, 0.8A, D-Pak-3; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details