onsemi Ldo Voltage Regulator, 3.3V, 0.8A, D-Pak-3; Output Type Onsemi MC33269DT-3.3G

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.8A, D-Pak-3; Output Type Onsemi - 98H0692 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.8A, D-Pak-3; Output Type Onsemi
98H0692
Ldo Voltage Regulator, 3.3V, 0.8A, D-Pak-3; Output Type Onsemi 98H0692
LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Regulator, 0.8A, 20V, To252-3; Output Type Onsemi - 29T5780 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Regulator, 0.8A, 20V, To252-3; Output Type Onsemi
29T5780
Ic, Ldo Regulator, 0.8A, 20V, To252-3; Output Type Onsemi 29T5780
IC, LDO REGULATOR, 0.8A, 20V, TO252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, LDO REGULATOR, 0.8A, 20V, TO252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98H0692 29T5780
Product Name Ldo Voltage Regulator, 3.3V, 0.8A, D-Pak-3; Output Type Onsemi Ic, Ldo Regulator, 0.8A, 20V, To252-3; Output Type Onsemi
Input Voltage ? to 20 volts ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details