onsemi Ldo, Adj O/p, 0.8A, Soic-8; Output Type Onsemi MC33269DR2G

Description
LDO, ADJ O/P, 0.8A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ O/P, 0.8A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj O/p, 0.8A, Soic-8; Output Type Onsemi - 42Y0584 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj O/p, 0.8A, Soic-8; Output Type Onsemi
42Y0584
Ldo, Adj O/p, 0.8A, Soic-8; Output Type Onsemi 42Y0584
LDO, ADJ O/P, 0.8A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ O/P, 0.8A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0584
Product Name Ldo, Adj O/p, 0.8A, Soic-8; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details