onsemi Ldo, Fixed, 0.8A, 3.3V, Soic-8; Output Type Onsemi MC33269DR2-3.3G

Description
LDO, FIXED, 0.8A, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 0.8A, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.8A, 3.3V, Soic-8; Output Type Onsemi - 81Y6587 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.8A, 3.3V, Soic-8; Output Type Onsemi
81Y6587
Ldo, Fixed, 0.8A, 3.3V, Soic-8; Output Type Onsemi 81Y6587
LDO, FIXED, 0.8A, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 0.8A, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6587
Product Name Ldo, Fixed, 0.8A, 3.3V, Soic-8; Output Type Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details