onsemi Voltage Regulator MC33269DG

Description
IC, ADJ LDO VOLT REG, 0.8A, 8-SOIC; PRIMARY INPUT VOLTAGE:20V; DROPOUT VOLTAGE VDO:1V; NO. OF PINS:8; OUTPUT CURRENT:800MA; OPERATING TEMPERATURE RANG. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ADJ LDO VOLT REG, 0.8A, 8-SOIC; PRIMARY INPUT VOLTAGE:20V; DROPOUT VOLTAGE VDO:1V; NO. OF PINS:8; OUTPUT CURRENT:800MA; OPERATING TEMPERATURE RANG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 18727125 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18727125
Voltage Regulator 18727125
IC, ADJ LDO VOLT REG, 0.8A, 8-SOIC; PRIMARY INPUT VOLTAGE:20V; DROPOUT VOLTAGE VDO:1V; NO. OF PINS:8; OUTPUT CURRENT:800MA; OPERATING TEMPERATURE RANG. FREE 2 YEAR RADWELL WARRANTY

IC, ADJ LDO VOLT REG, 0.8A, 8-SOIC; PRIMARY INPUT VOLTAGE:20V; DROPOUT VOLTAGE VDO:1V; NO. OF PINS:8; OUTPUT CURRENT:800MA; OPERATING TEMPERATURE RANG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 18727125
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details