PFC IC Critical Conduction (CRM) 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 022647-MC33262PG
Packaging: Tube/Rail
Mounting: Through Hole
Family Name: MC33262
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 28 V
Alternative Parts (Cross-Reference): LT1249CN8#PBF; LT1249CN8#TRPBF; LT1249IN8#PBF; LT1249CN8#TRMPBF;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Power factor controller,MC33262P 18V
Power Factor Correction - PFC Critical Mode PFC w/OVP
IC PFC CTRLR CRM 8DIP
IC PFC CTRLR CRM 8DIP
PFC IC Critical Conduction (CRM) 8-PDIP
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33262PGOS-ND | 022647-MC33262PG | 1452787 | MC33262PG | MC33262PG | MC33262PG | MC33262PG |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC33262PG | Power Factor Correction | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |