IC, PFC CONTROLLER, 33262, DIP8; UVLO:13V; Supply Voltage Min:12V; Supply Voltage Max:28V; Startup Current:250µA; Operating Supply Current:6.5mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:50kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 92K6955 |
| Product Name | Ic, Pfc Controller, 33262, Dip8; Uvlo Onsemi |