Manufacturer: ON Semiconductor
Win Source Part Number: 1073339-MC33262DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1073339-MC33262DG | MC33262DG-ND | MC33262DG | MC33262DG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33262DG | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |