The MC33262DG is a power factor controller in an SOIC-8 package, designed for active power factor correction in electronic ballast and off-line power converter applications. It features an internal startup timer, one-quadrant multiplier, zero current detector for critical conduction mode, transconductance error amplifier, and a totem-pole output capable of sourcing or sinking up to 500 mA. The device includes overvoltage protection, undervoltage lockout with 3.8 V to 6.2 V hysteresis, cycle-by-cycle current limiting, and a multiplier output clamp. Operating ambient temperature ranges from -40°C to +105°C. Maximum power dissipation is 450 mW at 70°C with a thermal resistance of 178 °C/W. It is Pb-free and halide-free.
Power Factor Controller (PFC), SOIC-8 Narrow Body, 98-TUBE Product overview: MC33262DG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-MC33262DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 759-MC33262DG |
| Product Name | SOIC Power Management IC |
| Package Type | Other; SOIC |