Manufacturer: ON Semiconductor
Win Source Part Number: 104456-MC33262CDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 28 V
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
IC PFC CTRLR CRM 8SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 104456-MC33262CDR2 | MC33262CDR2-ND | MC33262CDR2 | MC33262CDR2 | MC33262CDR2 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33262CDR2 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |