Manufacturer: ON Semiconductor
Win Source Part Number: 1218307-MC33260PG
Series: GreenLine
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 11 V ~ 16 V
Part Status: Obsolete(EOL)
Family Name: MC33260
Mode: Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IR1150IPBF; IR1150PBF; UCC28051PE4;
Introduction Date: November 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous Conduction (DCM) 8-PDIP
PFC IC Discontinuous Conduction (DCM) 8-PDIP
IC PFC CTRLR DCM 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1218307-MC33260PG | MC33260PGOS-ND | MC33260PG | MC33260PG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33260PG | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |