The MC33260PG is a power factor correction controller in a PDIP-8 package, designed for efficient preconverter control in electronic ballast and off-line power applications. It supports both constant output voltage and innovative follower boost modes, with integrated protection features including overvoltage, undervoltage, and overcurrent detection. The device features a totem pole gate driver, latching PWM for cycle-by-cycle on-time control, and synchronization capability. It operates with low startup and supply current, and includes an internally trimmed reference current source. Maximum VCC voltage is 16 V, with an operating ambient temperature range of -40°C to +105°C. It is a Pb-free device.
Compact Power Factor Correction Controller, 8 LEAD PDIP, 50-TUBE Product overview: MC33260PG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-MC33260PG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 759-MC33260PG |
| Product Name | Power Management IC |
| Package Type | Other; PDIP |