PFC IC Discontinuous Conduction (DCM) 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 108470-MC33260P
Packaging: Tube/Rail
Mounting: Through Hole
Mode: Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 11 V to 16 V
IC PFC CTRLR DCM 8DIP
IC PFC CTRLR DCM 8DIP
PFC IC Discontinuous Conduction (DCM) 8-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33260POS-ND | 108470-MC33260P | MC33260P | MC33260P | MC33260P |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC33260P | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |