Manufacturer: ON Semiconductor
Win Source Part Number: 1073337-MC33260DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 11 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous Conduction (DCM) 8-SOIC
PFC IC Discontinuous Conduction (DCM) 8-SOIC
IC PFC CTRLR DCM 8SOIC
IC PFC CTRLR DCM 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1073337-MC33260DR2G | MC33260DR2GOSTR-ND | MC33260DR2G | MC33260DR2G | MC33260DR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33260DR2G | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |