PFC IC Discontinuous Conduction (DCM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218305-MC33260D
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous Conduction (DCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MC33260
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 11V ~ 16V
PFC IC Discontinuous Conduction (DCM) 8-SOIC
IC PFC CTRLR DCM 8SOIC
IC PFC CTRLR DCM 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33260D-ND | 1218305-MC33260D | MC33260D | MC33260D | MC33260D |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC33260D | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |