PFC IC Critical Conduction (CRM) 8-PDIP
IC PFC CTRLR CRM 8DIP
PFC IC Critical Conduction (CRM) 8-PDIP
PFC CONTROLLER, 28V, 8-DIP; UVLO:16V; Supply Voltage Min:12V; Supply Voltage Max:16V; Startup Current:50µA; Operating Supply Current:6.5mA; Controller IC Case Style:DIP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:1MHz; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33232PGOS-ND | MC33232PG | MC33232PG | 98H0689 |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Controller, 28V, 8-Dip; Uvlo Onsemi |