PFC IC Critical Conduction (CRM) 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218304-MC33232P
Series: SMARTMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 12 V ~ 25 V
Part Status: Obsolete(EOL)
Family Name: MC33232
Mode: Critical Conduction (CRM)
Current - Startup: 50μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): E-L6562N; E-L6561; L6561;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM) 8-PDIP
IC PFC CTRLR CRM 8DIP
IC PFC CTRLR CRM 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | MC33232P-ND | 1218304-MC33232P | MC33232P | MC33232P | MC33232P |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - MC33232P | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |