Manufacturer: ON Semiconductor
Win Source Part Number: 207874-MC33232DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 25 V
PFC IC Critical Conduction (CRM) 8-SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
IC PFC CTRLR CRM 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 207874-MC33232DG | MC33232DG-ND | MC33232DG | MC33232DG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - MC33232DG | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |