ONSEMI
MC33232D -- PFC (POWER FACTOR CORRECTION)
onsemi
PFC (Power Factor Correction)
MC33232D
Description
IC PFC CTRLR CRM 8SOIC
Description
IC PFC CTRLR CRM 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MC33232D |
|
Product Name
|
PFC (Power Factor Correction) |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Special Features
Enable, Power Good, Under Voltage Lockout
IOUT
0.5000 amps
View Details
Allegro MicroSystems Inc.
Package Type
DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features
Multiple Outputs
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details