onsemi No. Of Amplifiers Onsemi MC33201VDR2G.

Description
No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Onsemi - 61AC0252 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Onsemi
61AC0252
No. Of Amplifiers Onsemi 61AC0252
No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 61AC0252
Product Name No. Of Amplifiers Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1800MHz Rf Amplifier - 860-QPL1811SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
 - FOA11002A1 - Rochester Electronics
Specs
Device Type Amplifiers
View Details
3 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers