onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179P MC33179P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218270-MC33179P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218270-MC33179P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179P - 1218270-MC33179P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179P
1218270-MC33179P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179P 1218270-MC33179P
Manufacturer: ON Semiconductor Win Source Part Number: 1218270-MC33179P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1218270-MC33179P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Industrial Low-Power Quad Operational Amplifier IC
687-MC33179P
Industrial Low-Power Quad Operational Amplifier IC 687-MC33179P
Quad Op Amp, Low Power, Low Noise, 14-Pin PDIP, Industrial Product overview: MC33179P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33179P can be used for catalog matching and distributor lookup.

Quad Op Amp, Low Power, Low Noise, 14-Pin PDIP, Industrial Product overview: MC33179P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33179P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33179POS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33179POS-ND
Instrumentation, Op Amps, Buffer Amps MC33179POS-ND
IC OPAMP QUAD LP LO NOISE 14DIP

IC OPAMP QUAD LP LO NOISE 14DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33179P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33179P
Integrated Circuits (ICs) - Linear - Amplifiers MC33179P
IC OPAMP QUAD LP LO NOISE 14DIP

IC OPAMP QUAD LP LO NOISE 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1218270-MC33179P 687-MC33179P MC33179POS-ND MC33179P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33179P Industrial Low-Power Quad Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Number of Pins 14
Source Current (IS) 1.7 milliamps
Slew Rate 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers