IC OP AMP 4CH 14-SOIC
Quad Op Amp, Low Power, Low Noise, 3000kHz BW, 14-Pin SOIC Product overview: MC33179D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 3000kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 3000kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33179D can be used for catalog matching and distributor lookup.
IC OPAMP QUAD LOW PWR/NS 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33179D-ND | 687-MC33179D | MC33179D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad 3000kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.7 milliamps | ||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount |