Dual Op Amp, Low Power, Low Noise, 8-Pin PDIP, Industrial Product overview: MC33178P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207870-MC33178P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 5MHz
IC OPAMP DUAL LP LOW NOISE 8DIP
IC OPAMP DUAL LP LOW NOISE 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33178P | 207870-MC33178P | MC33178POS-ND | MC33178P |
| Product Name | Industrial Low-Power Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178P | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Pins | 8 | |||
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | ||
| Source Current (IS) | 1.7 milliamps | |||
| VOS | 1.5 millivolts |