Manufacturer: ON Semiconductor
Win Source Part Number: 1218261-MC33174VDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC OP AMP 4CH 14-SOIC
Quad Op Amp, 1800kHz BW, 2.1V/µs SR, 14-Pin SOIC Product overview: MC33174VDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1800kHz, 2.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1800kHz, 2.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174VDR2 can be used for catalog matching and distributor lookup.
IC OPAMP QUAD LOW POWER 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218261-MC33174VDR2 | MC33174VDR2OS-ND | 687-MC33174VDR2 | MC33174VDR2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VDR2 | Instrumentation, Op Amps, Buffer Amps | Quad 1800kHz 2.1V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.1800 milliamps | |||
| Slew Rate | 2.1 V/µs | 2.10E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount |