onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172VDR2 MC33172VDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218256-MC33172VDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM358ADR; LM358ADR2G; MC34072VDR2; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218256-MC33172VDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM358ADR; LM358ADR2G; MC34072VDR2; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172VDR2 - 1218256-MC33172VDR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172VDR2
1218256-MC33172VDR2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172VDR2 1218256-MC33172VDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1218256-MC33172VDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM358ADR; LM358ADR2G; MC34072VDR2; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1218256-MC33172VDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LM358ADR; LM358ADR2G; MC34072VDR2;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - MC33172VDR2OS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33172VDR2OS-ND
Instrumentation, Op Amps, Buffer Amps MC33172VDR2OS-ND
IC OPAMP DUAL LOW POWER 8SOIC

IC OPAMP DUAL LOW POWER 8SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 2.1MHz 1800kHz Operational Amplifier IC
687-MC33172VDR2
Automotive Dual 2.1MHz 1800kHz Operational Amplifier IC 687-MC33172VDR2
Dual Op Amp, 2.1MHz, 1800kHz BW, 8-Pin SOIC, Automotive Product overview: MC33172VDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.1MHz, 1800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.1MHz, 1800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172VDR2 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.1MHz, 1800kHz BW, 8-Pin SOIC, Automotive Product overview: MC33172VDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.1MHz, 1800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.1MHz, 1800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172VDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33172VDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33172VDR2
Integrated Circuits (ICs) - Linear - Amplifiers MC33172VDR2
IC OPAMP DUAL LOW POWER 8SOIC

IC OPAMP DUAL LOW POWER 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1218256-MC33172VDR2 MC33172VDR2OS-ND 687-MC33172VDR2 MC33172VDR2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172VDR2 Instrumentation, Op Amps, Buffer Amps Automotive Dual 2.1MHz 1800kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.2200 milliamps
Slew Rate 2.1 V/µs 2.10E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101AG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
7 suppliers
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details