onsemi Dc/dc Conv, Buck/boost/invert, 85Deg C; Topology Onsemi MC33167TVG

Description
DC/DC CONV, BUCK/BOOST/INVERT, 85DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK/BOOST/INVERT, 85DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck/boost/invert, 85Deg C; Topology Onsemi - 98H0685 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/boost/invert, 85Deg C; Topology Onsemi
98H0685
Dc/dc Conv, Buck/boost/invert, 85Deg C; Topology Onsemi 98H0685
DC/DC CONV, BUCK/BOOST/INVERT, 85DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK/BOOST/INVERT, 85DEG C; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98H0685
Product Name Dc/dc Conv, Buck/boost/invert, 85Deg C; Topology Onsemi
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details