onsemi Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi MC33167TG

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; MSL:- RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi - 45J1171 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi
45J1171
Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi 45J1171
STEP-UP/STEP-DOWN/IN VERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, TO-220-5; Topology:Buck, Boost, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; MSL:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, To-220-5 Rohs Compliant Onsemi - 92K6939 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, To-220-5 Rohs Compliant Onsemi
92K6939
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, To-220-5 Rohs Compliant Onsemi 92K6939
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, TO-220-5 RoHS Compliant: Yes

DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, TO-220-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1171 92K6939
Product Name Step-Up/step-Down/invert Regulator, To-220-5; Topology Onsemi Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 7.5V-40Vin, 5V-40Vout, 5Aout, To-220-5 Rohs Compliant Onsemi
Input Voltage 7.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details