Topology:Boost, Buck, Inverting; Input Voltage Min:7.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:-; Output Voltage Max:5.05V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 61AC0251 |
| Product Name | Topology Onsemi |
| Input Voltage | 7.5 to 40 volts |