Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3, FULL REEL; Threshold Voltage:2.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3PinsRoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33164P-5RPGOSTB-ND | MC33164P-5RPG | 26K4006 | MC33164P-5RPG | MC33164P-5RPG | MC33164P-5RPG |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Sensing Circuit, 32 Ua, 10V, To-92-3, Full Reel; Threshold Voltage Onsemi | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| Threshold | 4.33 volts | 4.33 volts | 2.71 volts | 4.33 volts |