onsemi Supervisors MC33164P-5G

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC33164P-5GOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC33164P-5GOS-ND
Supervisors MC33164P-5GOS-ND
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
4.33V Voltage Supervisor IC
691-MC33164P-5G
4.33V Voltage Supervisor IC 691-MC33164P-5G
Supervisory Circuit, 4.33V, 3-Pin TO-92, Power Management IC Product overview: MC33164P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5G can be used for catalog matching and distributor lookup.

Supervisory Circuit, 4.33V, 3-Pin TO-92, Power Management IC Product overview: MC33164P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 1869402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1869402P
Voltage Supervisors 1869402P
ON Semiconductor, MC33164P-5G

ON Semiconductor, MC33164P-5G

Supplier's Site
Voltage Supervisors - 1868856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1868856
Voltage Supervisors 1868856
ON Semiconductor, MC33164P-5G

ON Semiconductor, MC33164P-5G

Supplier's Site
Voltage Supervisors - 1869402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1869402
Voltage Supervisors 1869402
ON Semiconductor, MC33164P-5G

ON Semiconductor, MC33164P-5G

Supplier's Site
PMIC - PMIC - Supervisors - MC33164P-5G - 1073307-MC33164P-5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164P-5G
1073307-MC33164P-5G
PMIC - PMIC - Supervisors - MC33164P-5G 1073307-MC33164P-5G
Manufacturer: ON Semiconductor Win Source Part Number: 1073307-MC33164P-5G Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1073307-MC33164P-5G
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Industrial

Buy Now Datasheet
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi - 98H0683 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi
98H0683
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi 98H0683
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi - 92K6937 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi
92K6937
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi 92K6937
MCU RESET MONITOR, 33164, TO-92-3; Threshold Voltage:4.27V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

MCU RESET MONITOR, 33164, TO-92-3; Threshold Voltage:4.27V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164P-5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164P-5G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164P-5G
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Supervisors - MC33164P-5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164P-5G
Supervisors MC33164P-5G
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC33164P-5GOS-ND 691-MC33164P-5G 1869402P 1868856 1073307-MC33164P-5G 98H0683 92K6937 MC33164P-5G MC33164P-5G
Product Name Supervisors 4.33V Voltage Supervisor IC Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - MC33164P-5G Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Collector Open collector Open Drain; Inverting; Active Low Open Drain
Type TO-92; TO-226-3, TO-92-3 Long Body TO-92 To-92 TO-92-3 TO-226-3, TO-92-3 Long Body
Threshold 4.33 volts 4.33 volts 2.8 volts 4.27 volts 4.33 volts 4.33 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details