Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE SENSING, ACTIVE-LOW, TO-92-3; Threshold Voltage:2.71V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits 2.65V UnderVoltage Sensing Circuit
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33164P-3RAGOSCT-ND | MC33164P-3RAG | MC33164P-3RAG | 42K0586 | MC33164P-3RAG | MC33164P-3RAG |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Sensing, Active-Low, To-92-3; Threshold Voltage Onsemi | Supervisory Circuits | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| Threshold | 2.71 volts | 2.71 volts | 2.71 volts | 2.71 volts |