onsemi 2.55V 2.8V 1V Voltage Supervisor IC MC33164P-3G

Description
Voltage Supervisor IC, 2.55V-2.8V Reset, 1V-10V Supply, TO-92 Product overview: MC33164P-3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.8V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.8V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor IC, 2.55V-2.8V Reset, 1V-10V Supply, TO-92 Product overview: MC33164P-3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.8V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.8V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.55V 2.8V 1V Voltage Supervisor IC
691-MC33164P-3G
2.55V 2.8V 1V Voltage Supervisor IC 691-MC33164P-3G
Voltage Supervisor IC, 2.55V-2.8V Reset, 1V-10V Supply, TO-92 Product overview: MC33164P-3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.8V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.8V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-3G can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.55V-2.8V Reset, 1V-10V Supply, TO-92 Product overview: MC33164P-3G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.8V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.8V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 1868855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1868855
Voltage Supervisors 1868855
ON Semiconductor, MC33164P-3G

ON Semiconductor, MC33164P-3G

Supplier's Site
Voltage Supervisors - 1869364P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1869364P
Voltage Supervisors 1869364P
ON Semiconductor, MC33164P-3G

ON Semiconductor, MC33164P-3G

Supplier's Site
Voltage Supervisors - 1869364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1869364
Voltage Supervisors 1869364
ON Semiconductor, MC33164P-3G

ON Semiconductor, MC33164P-3G

Supplier's Site
PMIC - PMIC - Supervisors - MC33164P-3G - 136477-MC33164P-3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164P-3G
136477-MC33164P-3G
PMIC - PMIC - Supervisors - MC33164P-3G 136477-MC33164P-3G
Manufacturer: ON Semiconductor Win Source Part Number: 136477-MC33164P-3G Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 136477-MC33164P-3G
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3

Buy Now Datasheet
Supervisors - MC33164P-3GOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC33164P-3GOS-ND
Supervisors MC33164P-3GOS-ND
Supervisor Channel

Supervisor Channel

Buy Now Datasheet
Supervisors - 488-MC33164P-3G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Channel

Supervisor Channel

Buy Now Datasheet
Supervisors - MC33164P-3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164P-3G
Supervisors MC33164P-3G
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
PMIC - Supervisors - MC33164P-3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33164P-3G
PMIC - Supervisors MC33164P-3G
ANA UNDER 3V SENSE CRKT

ANA UNDER 3V SENSE CRKT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC33164P-3G
Supervisory Circuits MC33164P-3G
Supervisory Circuits 2.65V UnderVoltage Sensing Circuit

Supervisory Circuits 2.65V UnderVoltage Sensing Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164P-3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164P-3G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164P-3G
ANA UNDER 3V SENSE CRKT

ANA UNDER 3V SENSE CRKT

Supplier's Site
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi - 71J5519 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi
71J5519
Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi 71J5519
VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT, 32 uA, 10V, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi - 92K6936 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi
92K6936
Mcu Reset Monitor, 33164, To-92-3; Threshold Voltage Onsemi 92K6936
MCU RESET MONITOR, 33164, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

MCU RESET MONITOR, 33164, TO-92-3; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33164P-3G 1868855 1869364P 136477-MC33164P-3G MC33164P-3GOS-ND MC33164P-3G MC33164P-3G MC33164P-3G MC33164P-3G 71J5519
Product Name 2.55V 2.8V 1V Voltage Supervisor IC Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - MC33164P-3G Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Sensing Circuit, 32 Ua, 10V, To-92-3; Threshold Voltage Onsemi
Number of Supplies 1 1 1 1; 1 1; 1Monitors
Type TO-92 To-92 TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body TO-226-3, TO-92-3 Long Body
IQ 24 µA
Supply Voltage 1 to 10 volts 1 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details