Voltage Supervisor, Micropower Undervoltage Sensing Circuit 4.27 V, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: MC33164P-005 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.27 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.27 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164P-005 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207867-MC33164P-005
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC33164P-005 | 207867-MC33164P-005 | MC33164P-005OS-ND | MC33164P-005 | MC33164P-005 |
| Product Name | 4.27 V Voltage Supervisor IC | PMIC - PMIC - Supervisors - MC33164P-005 | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | TO-92-3 | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 Long Body | |
| IQ | 32 µA | ||||
| Supply Voltage | 1 to 10 volts |