Micropower Voltage Supervisor IC, 4.33V Reset, MSOP, 520mW Product overview: MC33164DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, 520mW, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, 520mW, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM-5R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218236-MC33164DM-5R
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Family Name: MC33164
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Micro8
Alternative Parts (Cross-Reference): MAX6808UA46; MAX6808UA46+; MAX809JEXR-T;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL MICRO8
VOLTAGE SENSING, ACTIVE-LOW, MICRO8; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC33164DM-5R2G | 1218236-MC33164DM-5R2G | 488-MC33164DM-5R2GTR-ND | MC33164DM-5R2G | MC33164DM-5R2G | 98H0682 | MC33164DM-5R2G | MC33164DM-5R2G |
| Product Name | 4.33V 520mW MSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - MC33164DM-5R2G | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | MSOP | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 32 µA | |||||||
| Supply Voltage | 1 to 10 volts | 1 to 10 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |