onsemi 4.33V SOIC Voltage Supervisor IC MC33164D-5R2G

Description
Supervisory Circuit 4.33V 1-Ch SOIC SM 8-Pin Product overview: MC33164D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164D-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Supervisory Circuit 4.33V 1-Ch SOIC SM 8-Pin Product overview: MC33164D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164D-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.33V SOIC Voltage Supervisor IC
691-MC33164D-5R2G
4.33V SOIC Voltage Supervisor IC 691-MC33164D-5R2G
Supervisory Circuit 4.33V 1-Ch SOIC SM 8-Pin Product overview: MC33164D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164D-5R2G can be used for catalog matching and distributor lookup.

Supervisory Circuit 4.33V 1-Ch SOIC SM 8-Pin Product overview: MC33164D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.33V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.33V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164D-5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33164D-5R2G - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.33V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC33164D-5R2G - 022631-MC33164D-5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164D-5R2G
022631-MC33164D-5R2G
PMIC - PMIC - Supervisors - MC33164D-5R2G 022631-MC33164D-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 022631-MC33164D-5R2G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Family Name: MC33164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): NCV33164D-5R2G; MAX6808UA46; MAX6808UA46+; MAX809LEXR-T10+; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022631-MC33164D-5R2G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Family Name: MC33164
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): NCV33164D-5R2G; MAX6808UA46; MAX6808UA46+; MAX809LEXR-T10+;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Supervisors - 6888828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888828
Voltage Supervisors 6888828
Micropower Undervoltage Sensing SOIC8

Micropower Undervoltage Sensing SOIC8

Supplier's Site
Voltage Supervisors - 6888828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888828P
Voltage Supervisors 6888828P
Micropower Undervoltage Sensing SOIC8

Micropower Undervoltage Sensing SOIC8

Supplier's Site
Voltage Supervisors - 1632466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1632466
Voltage Supervisors 1632466
Micropower Undervoltage Sensing SOIC8

Micropower Undervoltage Sensing SOIC8

Supplier's Site
Supervisors - MC33164D-5R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC33164D-5R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC33164D-5R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC33164D-5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164D-5R2G
Supervisors MC33164D-5R2G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - MC33164D-5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33164D-5R2G
PMIC - Supervisors MC33164D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164D-5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164D-5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MC33164D-5R2G
Supervisory Circuits MC33164D-5R2G
Supervisory Circuits 4.27V UnderVoltage Sensing Circuit

Supervisory Circuits 4.27V UnderVoltage Sensing Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33164D-5R2G MC33164D-5R2G 022631-MC33164D-5R2G 6888828 6888828P MC33164D-5R2GOSDKR-ND MC33164D-5R2G MC33164D-5R2G MC33164D-5R2G MC33164D-5R2G
Product Name 4.33V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MC33164D-5R2G Voltage Supervisors Voltage Supervisors Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1 1; 1
Type SOIC SOIC; SOIC-8 SOIC; 8-SOIC SOIC; Soic SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 32 µA
Supply Voltage 1 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers