Manufacturer: ON Semiconductor
Win Source Part Number: 1218225-MC33161DR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial
Voltage Supervisor, Universal Voltage Monitor, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33161DR2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DR2 can be used for catalog matching and distributor lookup.
IC MONITOR VOLTAGE UNIV 8SOIC
IC MONITOR VOLTAGE UNIV 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1218225-MC33161DR2 | 691-MC33161DR2 | MC33161DR2OSTR-ND | MC33161DR2 |
| Product Name | PMIC - PMIC - Supervisors - MC33161DR2 | SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Open Drain | ||
| Number of Supplies | 2 | |||
| Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |